EN
  • EN
  • DE

SN75110ANS

Part No SN75110ANS
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DUAL LINE DRIVER 14SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 523 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 720498-SN75110ANS
Ultra Librarian 3D Model Ultra Librarian SN75110ANS CAD Model

Description

The Texas Instruments SN75110ANS represents a pinnacle of innovation in the realm of dual line drivers, specifically designed to cater to the demanding requirements of digital communication systems. This product is a testament to Texas Instruments' commitment to providing high-quality and reliable components for a wide array of electronic applications.

Key Features

  • Dual Line Drivers: The SN75110ANS contains two independent line drivers, offering flexibility and efficiency in managing multiple signals within a system.
  • High-Speed Performance: Engineered for rapid data transmission, this component ensures that signals are relayed with minimal delay, making it ideal for high-speed data communication systems.
  • Power Management: With advanced power management capabilities, the SN75110ANS maintains operational efficiency while minimizing power consumption, a crucial feature for energy-sensitive applications.
  • Robust Design: The construction of the SN75110ANS emphasizes durability, allowing it to withstand the rigors of industrial environments and maintain functionality over a wide temperature range.

Applications

The versatility of the SN75110ANS makes it suitable for a diverse set of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Computer peripheral interfaces
  • Industrial control systems

Technical Specifications

Parameter Value
Package Type SOP (Small Outline Package)
Number of Drivers 2
Supply Voltage Range 4.75V to 5.25V
Operating Temperature Range -40°C to +85°C

Quality and Reliability

Texas Instruments is renowned for their rigorous testing and quality control processes, and the SN75110ANS is no exception. Each component is subjected to extensive testing to ensure it meets the highest standards of quality and reliability expected from Texas Instruments products.

You May Also Be Interested in

Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2057 $54.2565
105+ $0.9893 $103.8765
160+ $0.9584 $153.3440
220+ $0.9275 $204.0500
280+ $0.8966 $251.0480
375+ $0.8038 $301.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess