EN
  • EN
  • DE

LT1999HMS8-20#TRPBF

Part No LT1999HMS8-20#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 2MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 3 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Operating Supply Current 5.8mA
Channel Output Current 40mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 134945-LT1999HMS8-20#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1999HMS8-20#TRPBF CAD Model

Description

Product Overview: LT1999HMS8-20#TRPBF

The LT1999HMS8-20#TRPBF is a high-performance, precision current sense amplifier designed by Linear Technology, now part of Analog Devices. This device is specifically engineered to accurately monitor current via a shunt resistor in a wide array of applications, including power management, system monitoring, and battery-operated electronics.

Key Features

  • Precision Current Sensing: The LT1999HMS8-20#TRPBF offers a precise current sensing solution, which is essential for maintaining system efficiency and reliability.
  • High Voltage Range: It operates over a broad supply voltage range, making it versatile for use in various electronic systems.
  • Low Offset Voltage: The amplifier features a low input offset voltage that enhances the accuracy of current measurement.
  • Wide Temperature Range: With an operating temperature range that ensures reliability across different environments, this component is suitable for industrial applications.

Applications

  • Power Management Systems
  • Battery Charging and Monitoring
  • Motor Control
  • Overcurrent Protection
  • Automotive Systems

Product Specifications

The LT1999HMS8-20#TRPBF is packaged in an MSOP-8, which is compact and suitable for space-constrained applications. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances. It features a fixed gain of 20V/V, which simplifies the design process by eliminating the need for external gain-setting components.

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is evident in the LT1999HMS8-20#TRPBF. It undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards. This product is also provided in a tape and reel package (denoted by the 'TRPBF' suffix), which facilitates automated pick-and-place assembly processes, thus enhancing manufacturing efficiency.

In summary, the LT1999HMS8-20#TRPBF from Linear Technology is an ideal choice for designers who require a reliable and accurate current sense amplifier for their electronic systems. Its robust feature set and adherence to quality make it a versatile component for a multitude of applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0742 $60.3710
9+ $11.3100 $101.7900
14+ $10.9279 $152.9906
20+ $10.1637 $203.2740
26+ $9.7816 $254.3216
32+ $9.3995 $300.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess