EN
  • EN
  • DE

LT1999MPS8-50#PBF

Part No LT1999MPS8-50#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 1.2MHZ 8MSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 3 V/μs
-3db Bandwidth 1.2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Operating Supply Current 5.8mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780855-LT1999MPS8-50#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1999-50
Introduction Date November 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1999MPS8-50#PBF CAD Model

Description

Product Overview: LT1999MPS8-50#PBF

The LT1999MPS8-50#PBF is a high-performance, precision current sense amplifier designed by Linear Technology for a wide range of applications. This component is specifically engineered to accurately monitor current via a small differential voltage across a shunt resistor. Its robust design and precision characteristics make it an ideal choice for power management in sophisticated electronic systems.

Key Features

  • High Accuracy: The LT1999MPS8-50#PBF offers a precise gain of 50V/V, ensuring accurate current measurement for reliable system performance.
  • Wide Input Common Mode Range: This device can handle a common mode range from -2V to 36V, operating on a single supply, making it versatile for various applications.
  • Low Offset Voltage: It boasts a low input offset voltage, which minimizes error in current measurement, enhancing overall system accuracy.
  • Fast Response Time: The amplifier is designed for fast response, enabling quick detection and reaction to current changes within the system.
  • High-Side or Low-Side Sensing: It can be configured for high-side or low-side current sensing, providing flexibility in system design.
  • Robust Package: Housed in an MSOP-8 package, the LT1999MPS8-50#PBF is compact and robust, suitable for space-constrained applications.

Applications

The LT1999MPS8-50#PBF is versatile and can be used in various applications, including:

  • Power Management Systems
  • Battery Monitoring
  • Automotive Systems
  • Industrial Control Systems
  • Data Acquisition Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1999MPS8-50#PBF meets the highest standards of reliability and performance. The device is fully tested and guaranteed to perform over the extended industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

With its combination of accuracy, flexibility, and robustness, the LT1999MPS8-50#PBF current sense amplifier is an excellent choice for designers looking to improve the safety, efficiency, and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8056 $52.8616
26+ $3.9431 $102.5206
40+ $3.8199 $152.7960
55+ $3.6967 $203.3185
70+ $3.5734 $250.1380
94+ $3.2038 $301.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess