EN
  • EN
  • DE

LT3008ETS8-1.2#TRMPBF

Part No LT3008ETS8-1.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 20MA TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.5V @ 20mA
Output Current 20mA
Operating Supply Current 6μA to 1.2mA
PSRR 66dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Voltage - Dropout (Typical) 0.3V @ 20mA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 130214-LT3008ETS8-1.2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008ETS8-1.2#TRMPBF CAD Model

Description

LT3008ETS8-1.2#TRMPBF - Low Dropout Linear Regulator from Linear Technology

The LT3008ETS8-1.2#TRMPBF is a high-performance, low dropout linear regulator (LDO) designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This particular LDO is well-suited for battery-powered systems, portable devices, and industrial applications where power efficiency and thermal performance are critical.

Key to the LT3008ETS8-1.2#TRMPBF's performance is its ultra-low quiescent current of only 3µA, which helps to extend battery life in portable applications. The device is capable of delivering up to 20mA of continuous output current with a low dropout voltage of only 350mV at full load, ensuring efficient operation even when the input-to-output voltage difference is minimal.

The LT3008ETS8-1.2#TRMPBF offers an output voltage fixed at 1.2V, which is a common voltage for digital circuits, making it an ideal choice for providing a stable power supply to microcontrollers, low-power logic, and other sensitive electronic components. Its precise voltage regulation maintains a tight output voltage accuracy of ±2% over line, load, and temperature variations, ensuring reliable performance in a wide range of conditions.

This LDO features a wide input voltage range from 1.6V to 20V, making it versatile for various applications and allowing it to operate with a variety of input sources. Moreover, the device is stable with ceramic capacitors, which are smaller, more reliable, and have better longevity compared to electrolytic capacitors.

The LT3008ETS8-1.2#TRMPBF incorporates several protection features, including over-temperature protection, reverse battery protection, and current limiting, which safeguard the device and the load from various fault conditions. Furthermore, the LDO is available in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.

Overall, the LT3008ETS8-1.2#TRMPBF from Linear Technology represents a robust and efficient power management solution, offering low quiescent current, precise voltage regulation, and a wide input voltage range, all within a compact footprint.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess