EN
  • EN
  • DE

LT3008ETS8-3.3#TRMPBF

Part No LT3008ETS8-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 20MA TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 20mA
Output Current 20mA
Operating Supply Current 6μA to 1.2mA
PSRR 59dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.3V @ 20mA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 122641-LT3008ETS8-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008ETS8-3.3#TRMPBF CAD Model

Description

LT3008ETS8-3.3#TRMPBF - Low Dropout Linear Regulator

The LT3008ETS8-3.3#TRMPBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the electronics components industry. This particular LDO is engineered to provide a fixed output voltage of 3.3V, making it a suitable choice for a wide range of applications that require a stable and efficient power supply.

With an ultra-low quiescent current of merely 3μA, the LT3008ETS8-3.3#TRMPBF stands out as an energy-efficient solution, particularly beneficial for battery-powered devices and portable applications where power conservation is critical. The device operates over a wide input voltage range from 1.6V to 20V, offering great flexibility in various system designs and ensuring consistent performance even with fluctuating input supplies.

The LT3008ETS8-3.3#TRMPBF is capable of delivering up to 20mA of continuous output current, while maintaining a low dropout voltage, which is essential for maintaining efficiency and prolonging battery life in portable devices. This LDO also features thermal shutdown and current limit protection, safeguarding the device and the system against over-temperature and over-current conditions.

Designed in a compact TSOT-23 package, the LT3008ETS8-3.3#TRMPBF is ideal for space-constrained applications. Its small footprint allows for integration into high-density circuit boards, which is particularly advantageous for modern electronic devices that demand miniaturization without compromising performance.

Additionally, the LT3008ETS8-3.3#TRMPBF offers excellent transient response and low output noise, which makes it an excellent choice for sensitive RF and analog circuitry that require a clean and stable power supply. The device's no-load stability ensures that it will not oscillate with no load, which is a common issue with some LDOs.

In summary, the LT3008ETS8-3.3#TRMPBF from Linear Technology is a robust, efficient, and versatile LDO regulator that provides a fixed 3.3V output with exceptional performance characteristics. Its ultra-low quiescent current, wide input voltage range, and compact packaging make it an excellent choice for a variety of applications, including portable devices, wireless communication systems, and power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0287 $54.2583
21+ $4.9466 $103.8786
32+ $4.7920 $153.3440
44+ $4.6374 $204.0456
56+ $4.4829 $251.0424
75+ $4.0191 $301.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,265 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess