EN
  • EN
  • DE

LT3010HMS8E-5#PBF

Part No LT3010HMS8E-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 50MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 50mA
Output Current 50mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 140°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 50mA
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 072354-LT3010HMS8E-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT3010HMS8E-5#PBF CAD Model

Description

Product Overview: LT3010HMS8E-5#PBF

The LT3010HMS8E-5#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, a leader in analog integrated circuits. This robust LDO is designed to deliver a continuous output current of up to 50mA with a very low dropout voltage. The device operates with an input voltage range from 3V to 80V, which makes it suitable for a wide array of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: Operates from 3V to 80V, making it versatile for use in various power supply configurations.
  • Low Dropout Voltage: The device's low dropout feature ensures efficient operation, even when the input voltage is close to the output voltage.
  • Stable with Low ESR Capacitors: The LT3010 is stable with ceramic, tantalum, and aluminum electrolytic capacitors, providing flexibility in design choices.
  • Adjustable Output: While the device comes with a fixed 5V output, it also offers an adjustable output from 1.22V to 60V for customized applications.
  • Thermal Protection: It includes over-temperature protection that safeguards the device under extreme operating conditions.
  • Reverse Battery Protection: The LDO protects itself against reverse battery installations, enhancing its reliability in various applications.

Applications

The LT3010HMS8E-5#PBF is ideal for a range of applications that require a high input voltage capability and a stable, low output voltage. These applications include but are not limited to:

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Portable Battery-Powered Devices
  • Power Supply Modules

Package and Quality

This Linear Technology regulator is available in an MSOP-8 package which is compact and suitable for space-constrained applications. The package is RoHS compliant, ensuring adherence to environmental standards. Additionally, the device is characterized for operation from -40°C to 125°C, catering to applications that may experience extreme temperature variations.

With its combination of features, the LT3010HMS8E-5#PBF from Linear Technology is a reliable choice for designers looking for a high-voltage, low dropout regulator that does not compromise on performance or versatility.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8138 $61.6966
16+ $7.2315 $115.7040
25+ $7.0062 $175.1550
35+ $6.7799 $237.2965
45+ $6.5535 $294.9075
59+ $5.8755 $346.6545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess