EN
  • EN
  • DE

LT3011HDDTRPBF

Part No LT3011HDDTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009500-LT3011HDDTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3011HDDTRPBF CAD Model

Description

LT3011HDDTRPBF - Low Dropout Linear Regulator

The LT3011HDDTRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current up to 50mA. This regulator operates with a very low quiescent current of 30µA, making it an excellent choice for battery-powered and low-power applications where energy efficiency is paramount.

With an input voltage range from 1.8V to 20V, the LT3011HDDTRPBF provides a wide range of flexibility for various design requirements. It is capable of delivering an adjustable output voltage from 1.22V up to nearly the input voltage level, thanks to its internal voltage reference. This feature allows designers to customize the output voltage to match specific needs, enhancing the regulator's versatility across different applications.

One of the key features of the LT3011HDDTRPBF is its low dropout voltage, which ensures that the regulator maintains a constant output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial when dealing with low input voltages, common in battery-operated devices, as it maximizes the usable range of the battery voltage.

In terms of protection, the LT3011HDDTRPBF incorporates several safety features, including overcurrent protection, thermal shutdown, and reverse battery protection. These features safeguard the regulator and the application from various fault conditions, contributing to the overall reliability and longevity of the end product.

The regulator is available in a small 8-lead DFN package, which is suitable for space-constrained applications. Its compact size and low thermal resistance allow for efficient heat dissipation, ensuring stable performance even in tight spaces or at elevated temperatures.

The LT3011HDDTRPBF is a robust and reliable solution for a wide array of applications, including portable electronics, automotive systems, and industrial controls, where efficient power management is crucial. Its combination of low quiescent current, wide input voltage range, and comprehensive protection features makes it an ideal choice for designers looking for a high-quality, versatile LDO regulator.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess