EN
  • EN
  • DE

LT3011IDD#TRPBF

Part No LT3011IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 50MA 10DFN / LDO Regulator Pos 1.24V to 60V 0.05A Automotive 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 80V
Output Voltage 1.24V
Output Voltage MAX 60V
Voltage Dropout (Maximum) 0.55V @ 50mA
Output Current 50mA
PSRR 85dB (120Hz)
Control Features Enable, Frequency Control, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780875-LT3011IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3011EDD#PBF
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3011IDD#TRPBF CAD Model

Description

Product Overview: LT3011IDD#TRPBF

The LT3011IDD#TRPBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Linear Technology, now part of Analog Devices. This efficient power management integrated circuit (IC) is engineered to provide stable and reliable power supply solutions for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 1.8V to 20V, making it versatile for various systems.
  • Low Dropout Voltage: The LT3011IDD#TRPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: Users can adjust the output voltage from 1.22V to 20V to suit their specific requirements through external resistors.
  • High Output Current: This LDO can deliver up to 100mA of continuous output current, suitable for a range of low-power devices.
  • Low Quiescent Current: Its quiescent current is optimized for battery-powered devices, extending battery life when in operation.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.
  • Reverse Battery Protection: It can withstand reverse battery installation without damage, enhancing the product's robustness.

Applications

The LT3011IDD#TRPBF is ideal for portable and battery-powered equipment, including but not limited to:

  • Handheld devices
  • Medical instruments
  • Automotive electronics
  • Industrial control systems

Package and Reliability

This LDO comes in a compact DFN package with a low thermal resistance, ensuring efficient heat dissipation. The product is also available in a lead-free finish, which complies with RoHS standards, making it suitable for eco-friendly applications. The LT3011IDD#TRPBF has been rigorously tested to meet Linear Technology's high standards for reliability and performance, ensuring a long operational life for the devices it powers.

Conclusion

The LT3011IDD#TRPBF from Linear Technology is a robust and efficient solution for applications requiring a stable and reliable power supply. With its wide input voltage range, low dropout voltage, and high output current capability, it is an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9378 $58.1340
65+ $1.5900 $103.3500
100+ $1.5403 $154.0300
135+ $1.4906 $201.2310
175+ $1.4409 $252.1575
235+ $1.2919 $303.5965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess