EN
  • EN
  • DE

LT3012BEDE#TRPBF

Part No LT3012BEDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.24V to 60V 0.25A Automotive 12-Pin DFN EP T/R / IC REG LDO ADJ 0.25A 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.62V @ 250mA
Output Current 250mA
Operating Supply Current 100μA to 18mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 60 V
Voltage - Dropout (Typical) 0.4V @ 250mA
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 109844-LT3012BEDE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT3012B
Introduction Date February 13, 2006
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3012BEDE#TRPBF CAD Model

Description

LT3012BEDE#TRPBF - Low Dropout Linear Regulator

The LT3012BEDE#TRPBF is a high-performance, low dropout linear regulator designed and manufactured by Linear Technology, a brand of Analog Devices known for its precision engineering in power management solutions. This regulator is ideal for a wide range of applications, including automotive, industrial, and telecommunication systems where reliability and efficiency are critical.

Key Features and Benefits

  • Wide Input Voltage Range: The LT3012BEDE#TRPBF operates with an input voltage range from 4V to 80V, making it versatile for use in various systems with different power requirements.
  • Low Dropout Voltage: The device provides a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage and reduces power loss.
  • Adjustable Output: Users can adjust the output voltage from 1.24V to 60V, providing flexibility for different circuit designs and requirements.
  • High Output Current: This regulator can deliver up to 250mA of continuous output current, suitable for a variety of low-power applications.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature limits, enhancing reliability and longevity.
  • Stable with Low ESR Capacitors: The LT3012BEDE#TRPBF remains stable with low equivalent series resistance (ESR) capacitors, which can improve performance and reduce noise in the system.

Applications

The LT3012BEDE#TRPBF is well-suited for use in environments that require a stable and reliable power supply. Its features make it an excellent choice for:

  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Power supplies for sensitive electronic equipment
  • Telecommunication infrastructure

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3012BEDE#TRPBF maintains high standards of performance and reliability. The device is offered in a 12-lead (4mm × 3mm) DFN package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating integration into modern PCB designs.

In conclusion, the LT3012BEDE#TRPBF from Linear Technology is a robust and versatile linear regulator that offers a combination of wide input voltage range, low dropout, adjustable output, and high current capability, making it a top choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess