EN
  • EN
  • DE

LT3014BIDD#PBF

Part No LT3014BIDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20MA 8DFN / LDO Regulator Pos 1.22V to 60V 0.02A Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 80V
Output Voltage 1.22V
Output Voltage MAX 60V
Voltage Dropout (Maximum) 0.57V @ 20mA
Output Current 20mA
Operating Supply Current 20μA ~ 1mA
PSRR 70dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780887-LT3014BIDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3014B
Introduction Date January 31, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3014BIDD#PBF CAD Model

Description

The LT3014BIDD#PBF is an exceptional low dropout regulator (LDO) from Linear Technology, designed for precision, stability, and reliability in a variety of applications. This high-performance LDO is perfect for systems requiring a low voltage power supply with a minimal input to output differential.

Key Features

  • Low Dropout Voltage: The LT3014BIDD#PBF boasts an ultra-low dropout voltage, enabling it to maintain regulation with minimal difference between the input and output voltages, making it ideal for battery-powered devices where efficiency is paramount.
  • Wide Input Voltage Range: With an input voltage range from 4V to 80V, this LDO is versatile and can be used in a broad range of applications, from automotive to industrial environments.
  • Adjustable Output: The output voltage is adjustable from 1.22V up to 60V, providing flexibility for custom voltage requirements.
  • Low Quiescent Current: The device features a low quiescent current of only 30µA, which is ideal for battery-operated and power-sensitive applications.
  • Thermal Protection: It includes an internal thermal shutdown mechanism to protect the device under high-temperature conditions.
  • Reverse Battery Protection: The LT3014BIDD#PBF is safeguarded against reverse battery installation, which can be crucial in preventing damage in consumer products.

Applications

The LT3014BIDD#PBF is suitable for a wide array of applications, including but not limited to:

  • Automotive Electronics
  • Industrial Controls
  • Portable Battery-Powered Devices
  • Power Supplies
  • Avionics and Marine Systems

Product Specifications

The LT3014BIDD#PBF is offered in a small 8-lead DFN package with a low thermal resistance. It is specified for operation from -40°C to 125°C, which covers a wide range of environmental conditions. The LDO's current capability is up to 20mA, making it suitable for low power applications where efficiency is a key concern.

In summary, the LT3014BIDD#PBF from Linear Technology is a high-quality, versatile LDO that offers excellent performance for a wide range of applications. Its low dropout voltage, wide input range, and adjustable output make it a go-to choice for designers looking for a reliable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6678 $50.0340
75+ $1.3684 $102.6300
115+ $1.3257 $152.4555
160+ $1.2829 $205.2640
205+ $1.2401 $254.2205
270+ $1.1119 $300.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess