EN
  • EN
  • DE

LT3021EDH-1.2#TRPBF

Part No LT3021EDH-1.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.5A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.285V @ 500mA
Output Current 500mA
Operating Supply Current 250μA to 10mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Voltage - Dropout (Typical) 0.155V @ 500mA
Mounting SMD (SMT)
Case / Package 16-DFN (5x5)
Win Source Part Number 126828-LT3021EDH-1.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3021EDH-1.2#TRPBF CAD Model

Description

Product Overview: LT3021EDH-1.2#TRPBF

The LT3021EDH-1.2#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a stable and precise 1.2V output voltage. This LDO is particularly suitable for applications that require a low voltage supply with minimal power dissipation and high accuracy.

Key Features

  • Output Voltage: Fixed at 1.2V, ensuring a consistent and reliable power supply for sensitive electronic components.
  • Low Dropout Voltage: Provides efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, making it suitable for powering a wide range of devices.
  • Low Noise Performance: With its low output noise, it is ideal for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability and longevity.
  • Stable with Low ESR Capacitors: The LT3021 is stable with ceramic output capacitors, allowing for smaller, more reliable designs.

Applications

This LDO is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller supply
  • Wireless and RF systems
  • Data acquisition systems
  • Medical equipment

Package and Quality

The LT3021EDH-1.2#TRPBF comes in a compact, 8-lead DFN package, which is suitable for space-constrained applications. The package is RoHS compliant and lead-free, adhering to environmental standards and regulations. The product is also available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

In summary, the LT3021EDH-1.2#TRPBF from Linear Technology is a reliable and efficient solution for applications requiring a fixed 1.2V output with high current capability. Its low dropout voltage, low noise, and thermal protection features make it an excellent choice for a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4558 $52.1906
17+ $6.1176 $103.9992
26+ $5.9265 $154.0890
35+ $5.7353 $200.7355
46+ $5.5441 $255.0286
61+ $4.9706 $303.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess