The LT3021EDH-1.5 is a high-performance low-dropout linear regulator (LDO) from Linear Technology that delivers a continuous output current of up to 500mA. This regulator is designed to provide a fixed 1.5V output with an input voltage range from 1.8V to 20V, making it an ideal choice for a wide array of applications that require a stable and low-noise power supply.
Key Features
- Output Voltage: Fixed at 1.5V, providing a precise voltage supply for sensitive electronics.
- Output Current: Capable of delivering up to 500mA, suitable for moderate power requirements.
- Low Dropout Voltage: The device maintains regulation with a very low dropout, ensuring efficient operation even when input voltage is close to the output voltage.
- Stable with Low ESR Output Capacitors: The LT3021EDH-1.5 remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering flexibility in design.
- Low Noise: It offers low output noise, which is critical for RF and precision analog applications.
- Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard it against adverse conditions.
- Adjustable Soft-Start Function: This feature limits the input current surge during startup, providing additional protection and power management.
Applications
The LT3021EDH-1.5 is particularly well-suited for applications that demand a high-quality power supply. It is commonly used in:
- Portable Battery-Powered Devices
- Microprocessor Supply
- Power Management for DSPs and FPGAs
- Automotive Electronics
- Industrial Equipment
Package and Reliability
Encased in a robust 8-lead DFN package, the LT3021EDH-1.5 is designed for compact and reliable integration into various electronic systems. Its thermal performance is optimized for operation over a wide temperature range, ensuring consistent performance under varying environmental conditions.
With its combination of features and protections, the LT3021EDH-1.5 from Linear Technology stands out as a versatile and dependable choice for any application requiring a stable and efficient low-voltage power supply.