EN
  • EN
  • DE

LT3021ES8-1.2

Part No LT3021ES8-1.2
Manufacturer Linear Technology
Description 500mA, Low Voltage, Very Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206590-LT3021ES8-1.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3021ES8-1.2 CAD Model

Description

LT3021ES8-1.2 Low-Dropout Linear Regulator

The LT3021ES8-1.2 is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, specifically designed to deliver a well-regulated 1.2V output voltage. This component is housed in an ES8 package, which is compact and suitable for space-constrained applications. The LT3021ES8-1.2 is ideal for portable devices, instrumentation, and industrial systems where efficient power management is crucial.

Key Features:

  • Stable Output Voltage: The LT3021ES8-1.2 provides a stable 1.2V output, which is critical for sensitive electronic circuits that require precise voltage levels to operate correctly.
  • Low-Dropout Voltage: With its low-dropout design, this LDO can maintain regulation with a minimal difference between the input and output voltages, which enhances the efficiency of the system and allows for full functionality even with low input voltages.
  • High Output Current: Capable of delivering up to 500mA of output current, the LT3021ES8-1.2 can easily support a wide range of applications that require moderate power consumption.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is a priority.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Overcurrent Protection: The LT3021ES8-1.2 includes overcurrent protection, safeguarding the regulator and downstream components from excessive current conditions.

Applications:

  • Portable Electronics
  • Battery-Powered Devices
  • Industrial Control Systems
  • Instrumentation
  • Telecommunications Equipment

The LT3021ES8-1.2 is a reliable choice for designers looking for a regulator that combines low voltage dropout characteristics with a robust feature set. Its high level of integration and protection features make it an excellent choice for maintaining stable voltages in a variety of demanding applications. When your design calls for a compact, efficient, and precise voltage regulator, the LT3021ES8-1.2 from Linear Technology stands out as a superior option.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess