EN
  • EN
  • DE

LT3023EMSE#TRPBF

Part No LT3023EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA, 0.45V @ 100mA
Output Current 100mA, 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 132582-LT3023EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3023EMSE#TRPBF CAD Model

Description

Product Overview: LT3023EMSE#TRPBF

The LT3023EMSE#TRPBF is a high-performance, dual low-dropout voltage regulator (LDO) from Linear Technology, designed to provide precision supply voltages for a wide range of applications. This component is particularly well-suited for systems that require a dual, low-noise, high-PSRR (power supply rejection ratio) power source with independent control of each channel.

Key Features

  • Dual Independent LDOs: The LT3023EMSE#TRPBF features two LDOs that can supply up to 150mA of output current each. This dual capability allows for separate voltage regulation for different parts of a system, ensuring stability and reliability.
  • Low Noise: With its low noise performance, the LT3023EMSE#TRPBF is an excellent choice for sensitive applications such as RF circuits and precision instrumentation, where a clean power supply is critical.
  • High PSRR: The high power supply rejection ratio helps to filter out supply noise, providing a more stable and clean output voltage, which is crucial for maintaining the integrity of sensitive signals.
  • Wide Input Voltage Range: The device operates with an input voltage range from 1.8V to 20V, making it versatile for use in various systems with different supply requirements.
  • Adjustable Output Voltage: The output voltage of each LDO can be set independently with external resistors from 0.2V to 19.5V, giving designers flexibility in customizing the voltage levels according to specific circuit needs.
  • Thermal Protection: The LT3023EMSE#TRPBF includes thermal shutdown protection to safeguard the device from overheating, thereby enhancing the overall system reliability.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, which is beneficial in battery-operated devices.

Applications

The LT3023EMSE#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical devices
  • Telecommunications infrastructure
  • Automotive electronics

With its robust feature set and flexible design, the LT3023EMSE#TRPBF from Linear Technology is an excellent choice for designers seeking a reliable, dual-channel LDO voltage regulator for their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4862 $50.9172
15+ $6.9631 $104.4465
23+ $6.7455 $155.1465
31+ $6.5279 $202.3649
40+ $6.3103 $252.4120
54+ $5.6575 $305.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess