EN
  • EN
  • DE

LM3555TLE

Part No LM3555TLE
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM3555 Synchronous Boost Converter with 500 mA High Side LED Driver and Dual-Mode Control Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198999-LM3555TLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3555TLE CAD Model

Description

Introducing the LM3555TLE from Texas Instruments

The LM3555TLE is a high-performance, dual-output LED driver that is specifically designed to cater to the demanding requirements of portable multimedia devices. Manufactured by the renowned Texas Instruments, this LED driver integrates a wealth of features to ensure efficient and reliable operation in various applications, such as mobile phones, digital cameras, and other portable gadgets.

At the heart of the LM3555TLE is its capability to drive a main camera flash LED with up to 1.2A of current and a secondary indicator or torch LED with up to 120mA. This flexibility allows designers to create versatile lighting solutions for modern devices where high-intensity flash is just as important as lower-intensity indications or illumination.

The driver boasts an adaptive 2MHz fixed-frequency PWM switching, which ensures minimal interference with RF circuits, a critical consideration for devices that demand uninterrupted wireless communication. Moreover, the LM3555TLE offers a highly efficient charge pump technology that maintains consistent LED brightness even when the battery voltage fluctuates, providing users with a steady and reliable light source.

For enhanced safety and longevity, the LM3555TLE features built-in thermal management. It automatically reduces the LED current during high-temperature conditions, protecting both the device and the LEDs from potential damage. Additionally, the driver includes over-voltage protection to safeguard against unexpected surges that could compromise the integrity of the system.

Designers will appreciate the small form factor of the LM3555TLE, which comes in a tiny 12-bump DSBGA package. This compact size is perfect for space-constrained applications, allowing for more creative and flexible design possibilities.

With a comprehensive I2C-compatible interface, the LM3555TLE allows for detailed programmability and control over the LED functions. This includes the ability to set precise current levels for the flash and torch modes, enabling fine-tuning of the lighting characteristics to match specific application requirements.

In summary, the LM3555TLE from Texas Instruments is an advanced, dual-output LED driver that combines high-performance, efficiency, and a rich feature set to meet the needs of the latest portable electronic devices. Its robust design and programmable interface make it an ideal choice for manufacturers looking to enhance the user experience with superior lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4218 $50.5308
15+ $6.9102 $103.6530
23+ $6.6943 $153.9689
31+ $6.4784 $200.8304
40+ $6.2624 $250.4960
54+ $5.6146 $303.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess