Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206598-LT3024IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3024IFE CAD Model

Description

The LT3024IFE from Linear Technology is a high-performance dual low dropout (LDO) regulator designed to deliver precision voltage regulation with extremely low noise operation, making it ideal for sensitive RF and analog circuitry. This regulator features two independent LDOs, each capable of supplying 500mA of output current with a low dropout voltage of only 300mV at full load.

Key Features

  • Low Noise Output: The LT3024IFE boasts a very low output noise of only 20µVRMS over a 10Hz to 100kHz bandwidth, ensuring clean and stable power supply for noise-sensitive applications.
  • Wide Input Voltage Range: This regulator operates with an input voltage range from 2.7V to 20V, providing flexibility for various design requirements and ensuring compatibility with a broad range of input sources.
  • Independent Channels: Each of the two LDOs has its own separate input, enabling the use of different input voltages for each regulator if necessary.
  • Adjustable Output Voltage: The output voltage for each channel is adjustable from 1.22V to 20V, allowing for precise voltage regulation tailored to specific circuit demands.
  • Stable with Low ESR Ceramic Capacitors: The LT3024IFE remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to tantalum or aluminum electrolytic capacitors.
  • Over-Current and Over-Temperature Protection: Built-in protection features safeguard the device against adverse conditions, enhancing the longevity and reliability of both the regulator and the overall system.
  • Thermal Shutdown: An integrated thermal shutdown mechanism triggers when the device reaches a certain temperature threshold, preventing damage from overheating.
  • Package Options: The LT3024IFE is available in a 16-lead thermally enhanced TSSOP package, which ensures efficient heat dissipation and a compact footprint for space-constrained applications.

Applications

The LT3024IFE is particularly well-suited for applications that demand clean, reliable power with minimal noise interference. This includes precision instrumentation, medical equipment, telecommunications, and portable electronics. Its dual independent LDO architecture makes it a versatile choice for powering multiple voltage rails in complex systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention