Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194284-STB7NC70ZT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB7NC70ZT4 CAD Model

Description

The STB7NC70ZT4 is a high-performance N-Channel Power MOSFET presented by STMicroelectronics, designed to meet the efficiency and reliability demands of modern electronic applications. This device is a member of the MDmesh™ family, which is renowned for its excellent on-state resistance and superior switching performance.

Key Features

  • Voltage Rating: The STB7NC70ZT4 is designed to handle a drain-source voltage (V<sub>DS) up to 700V, making it well-suited for high voltage applications.
  • Low On-Resistance: With a typical on-state resistance (R<sub>DS(on)) of just 1.35 Ohm, this MOSFET ensures minimal power loss and enhanced efficiency in operation.
  • Current Capacity: It supports a continuous drain current (I<sub>D) of 7A, allowing it to handle significant power levels.
  • Advanced Technology: Utilizing STMicroelectronics' innovative MDmesh™ technology, the STB7NC70ZT4 offers reduced gate charge (Q<sub>g), low crss, and fast switching speeds.
  • Thermal Performance: The D²PAK package enhances thermal dissipation, ensuring the MOSFET operates effectively even under high-temperature conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing additional reliability under extreme conditions.

Applications

The STB7NC70ZT4 is suitable for a wide range of applications, including:

  • Switching applications for power supply units
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Lighting applications, such as LED drivers
  • Electronic ballasts for fluorescent lighting

Product Summary

The STB7NC70ZT4 from STMicroelectronics is an exemplary choice for designers looking for a robust and efficient N-Channel Power MOSFET. Its low on-resistance, high voltage capacity, and excellent switching characteristics make it an ideal component for high-performance power management solutions. With the added benefits of MDmesh™ technology and a thermally efficient D²PAK package, this MOSFET stands out as a reliable choice for a variety of electronic applications.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2
Infineon Technologies
FETKY™ MOSFET / SCHOTTKY DIODE | MOSFET N-CH 30V 8.3A 8-SOIC
Need more? Email Us
ECAD model for IRF7807VD2
ON Semiconductor
900V N-Channel MOSFET | MOSFET N-CH 900V 3.4A TO-220F
Lowest to $2.1703
ECAD model for FQPF6N90
Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 6.2A TO-220
Lowest to $0.3258
ECAD model for FQP6N60
Infineon Technologies
Power MOSFET(Vdss=-150V, Rds(on)=0.295ohm, Id=-13A) | MOSFET P-CH 150V 13A I-PAK
Lowest to $3.1625
ECAD model for IRFU6215
Vishay
HEXFET POWER MOSFET | MOSFET P-CH 200V 2A TO220FP
Lowest to $2.0051
ECAD model for IRFI9610G
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 30A TO-252
Lowest to $1.1676
ECAD model for SPD30P06P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention