EN
  • EN
  • DE

LT3027EMSE

Part No LT3027EMSE
Manufacturer Linear Technology
Description Dual 100mA, Low Dropout, Low Noise, Micropower Regulator wih Independent Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206600-LT3027EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3027EMSE CAD Model

Description

Introducing the LT3027EMSE Dual Low Dropout Regulator from Linear Technology

The LT3027EMSE is a high-performance, dual low dropout voltage regulator (LDO) designed to provide precision, low noise, and high-efficiency power management solutions for a wide array of electronic applications. This versatile component is part of Linear Technology's esteemed range of power management ICs, known for their reliability and advanced features.

Key Features of the LT3027EMSE

  • Dual Independent LDOs: The LT3027EMSE houses two LDO regulators in one package, offering independent outputs with separate input and control pins for maximum flexibility in application design.
  • Low Noise Output: With its low noise characteristics, typically 20µVRMS over a 10Hz to 100kHz bandwidth, this regulator ensures clean and stable voltage, making it ideal for sensitive RF and audio applications.
  • Wide Input Voltage Range: The device operates with an input voltage range from 1.8V to 20V, accommodating a variety of power sources and system voltages.
  • Adjustable and Fixed Output Voltages: The LT3027EMSE provides adjustable outputs from 1.22V to 20V and fixed outputs with several standard voltage options, allowing for precise power regulation tailored to specific circuit requirements.
  • Low Dropout Voltage: It features a low dropout voltage of only 300mV at full load, which enhances efficiency and allows operation closer to the input supply voltage.
  • High Output Current: Each regulator can deliver up to 1.5A of continuous output current, sufficient for powering a wide range of devices.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating and potential damage to the regulator and the system it powers.

Applications

The LT3027EMSE is suitable for various applications that require precise voltage regulation and low noise performance. It is commonly used in:

  • Portable battery-powered devices
  • RF and wireless infrastructure
  • High-end audio equipment
  • Medical devices
  • Industrial controls

With its robust feature set, the LT3027EMSE from Linear Technology is an excellent choice for designers seeking a reliable dual LDO solution to meet stringent power requirements in advanced electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,106 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess