EN
  • EN
  • DE

LT3028EDHC#PBF

Part No LT3028EDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A/0.1A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA, 0.47v @ 500mA
Output Current 100mA, 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Win Source Part Number 1059160-LT3028EDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3028EDHC#PBF CAD Model

Description

Product Overview: LT3028EDHC#PBF

The LT3028EDHC#PBF is a highly versatile dual low dropout regulator (LDO) from Linear Technology, designed to cater to applications requiring low noise, high output accuracy, and easy power management. This advanced LDO is ideal for powering noise-sensitive circuits such as RF applications, precision analog to digital converters, and high-end audio equipment.

Key Features

  • Dual Independent LDOs: The LT3028 features two independent LDO channels, each capable of delivering up to 500mA of continuous output current, making it suitable for dual supply applications.
  • Wide Input Voltage Range: With an input voltage range from 1.8V to 20V, the LT3028 provides a flexible solution for a variety of power supply configurations and ensures compatibility with a broad range of input sources.
  • Low Noise Output: The device boasts exceptionally low output noise, less than 30µVRMS over a 10Hz to 100kHz bandwidth, which is critical for maintaining signal integrity in sensitive electronic systems.
  • High Output Voltage Accuracy: The LT3028EDHC#PBF offers excellent output voltage accuracy, ensuring reliable and consistent performance across the full range of operating conditions.
  • Adjustable Output Voltage: Each output is adjustable from 1.22V to 20V, providing design flexibility to match specific circuit requirements.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are small, reliable, and have low equivalent series resistance (ESR).
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating and potential damage under high-temperature conditions.
  • Package: The LT3028EDHC#PBF comes in a 16-lead DFN package, offering a compact footprint for space-constrained applications.

Applications

The LT3028EDHC#PBF is well-suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Medical devices
  • Telecommunications
  • Instrumentation
  • High-end audio equipment

With its combination of dual-channel operation, low noise characteristics, and high accuracy, the LT3028EDHC#PBF from Linear Technology is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9870 $59.9350
11+ $9.8355 $108.1905
16+ $9.5282 $152.4512
22+ $9.2208 $202.8576
29+ $8.9134 $258.4886
38+ $7.9914 $303.6732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess