EN
  • EN
  • DE

LT3028IFE#PBF

Part No LT3028IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A/0.1A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA, 0.47v @ 500mA
Output Current 100mA, 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.32V @ 500mA, 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 122080-LT3028IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3028IFE#PBF CAD Model

Description

Product Overview: LT3028IFE#PBF

The LT3028IFE#PBF is a high-performance, low-noise, dual low dropout linear regulator (LDO) designed and manufactured by Linear Technology. This advanced power management component is well-suited for applications that demand clean, stable, and reliable power supplies. With its dual independent LDOs, the LT3028IFE#PBF offers designers the flexibility to power two separate circuits with different output voltage requirements, while maintaining exceptional power regulation and noise performance.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 1.8V to 20V, making it versatile for various applications.
  • Dual Independent Outputs: Each LDO can supply up to 150mA of output current, with the ability to set the output voltage from 1.22V to 20V via external resistors.
  • Low Noise: The LT3028IFE#PBF boasts an exceptionally low output noise of only 20µVRMS across a 10Hz to 100kHz bandwidth, making it ideal for sensitive RF and precision analog circuits.
  • Low Dropout Voltage: It has a low dropout voltage of only 300mV at full load, which enhances efficiency and allows operation with minimal input-to-output differential.
  • High PSRR: With a high power supply rejection ratio (PSRR) of up to 60dB at 1kHz, the device ensures stable output voltage despite variations in input voltage.
  • Thermal Protection: The LT3028IFE#PBF includes internal thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Stable with Low ESR Capacitors: It remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in choosing output capacitors.

Applications

The LT3028IFE#PBF is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Medical devices
  • Telecommunications
  • Instrumentation
  • Automotive electronics

Quality and Reliability

Encased in a 16-lead TSSOP package with an exposed pad for enhanced thermal performance, the LT3028IFE#PBF is designed to meet the stringent requirements of industrial and automotive environments. Its robust design ensures long-term reliability for critical applications where consistent performance is paramount.

With its combination of dual outputs, low noise, and high PSRR, the LT3028IFE#PBF from Linear Technology is an excellent choice for designers looking to enhance the performance and reliability of their power supply circuits.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess