EN
  • EN
  • DE

LT3044EMSETRPBF

Part No LT3044EMSETRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071585-LT3044EMSETRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3044EMSETRPBF CAD Model

Description

LT3044EMSE#TRPBF - Linear Technology's Ultra-Low Noise, Ultra-High PSRR RF Linear Regulator

The LT3044EMSE#TRPBF is a state-of-the-art linear regulator from Linear Technology, designed to meet the rigorous demands of RF and sensitive analog circuits. This high-performance component offers an exceptional combination of ultra-low noise output and ultra-high power supply rejection ratio (PSRR), making it an ideal choice for applications where clean and stable power is critical.

Key Features and Benefits

  • Ultra-Low Noise Output: The LT3044EMSE#TRPBF boasts a remarkably low noise level of just 2µVRMS (10Hz to 100kHz), ensuring that sensitive RF and analog circuits perform at their best without interference from power supply noise.
  • Ultra-High PSRR: With an impressive PSRR of >75dB at 1MHz, this regulator can effectively reject supply noise, maintaining a consistent output even in the presence of significant input voltage fluctuations.
  • Wide Input Voltage Range: The device operates over a broad input voltage range of 1.8V to 20V, providing design flexibility and compatibility with a variety of power sources.
  • Adjustable Output Voltage: Output voltage can be set from 0V to 15V with a single external resistor, allowing for precise tuning to meet specific circuit requirements.
  • High Current Capability: The LT3044EMSE#TRPBF can deliver up to 200mA of continuous output current, sufficient for a wide array of applications.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing reliability and longevity.
  • Compact MSOP-12 Package: The regulator is offered in a small MSOP-12 package, which is suitable for space-constrained applications.

Applications

The LT3044EMSE#TRPBF is particularly well-suited for high-end and professional applications where power integrity is paramount. This includes:

  • Precision instrumentation
  • RF applications
  • PLLs, VCOs, and mixers
  • High-speed and high-accuracy data converters
  • Medical equipment
  • Audiophile quality audio amplifiers

Linear Technology's commitment to quality ensures that the LT3044EMSE#TRPBF meets the highest standards for performance and reliability, providing designers with a robust power management solution that enhances the performance of their high-precision circuits.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess