EN
  • EN
  • DE

LT3060ETS8-3.3#TRPBF

Part No LT3060ETS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.1A TSOT23-8 / LDO Regulator Pos 3.3V 0.1A Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.51V @ 100mA
Output Current 100mA
Operating Supply Current 80μA ~ 4mA
PSRR 70dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 780954-LT3060ETS8-3.3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3060
Introduction Date January 21, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3060ETS8-3.3#TRPBF CAD Model

Description

Linear Technology LT3060ETS8-3.3#TRPBF Low Dropout Linear Regulator

The LT3060ETS8-3.3#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology that offers exceptional accuracy and stability. Designed for a wide range of applications, this LDO is capable of delivering up to 45mA of continuous output current with a low dropout voltage of only 300mV at full load. This makes it an excellent choice for battery-powered devices, portable equipment, and other applications where power efficiency is paramount.

Encased in a compact TSOT-23 package, the LT3060ETS8-3.3#TRPBF features a fixed output voltage of 3.3V, which is ideal for providing a stable power supply to logic ICs, microcontrollers, and other sensitive electronic components. The device operates over a wide input voltage range from 1.6V to 45V, ensuring flexibility across various power sources and systems.

One of the standout features of the LT3060ETS8-3.3#TRPBF is its low quiescent current of only 30μA, which minimizes power consumption when the device is in standby mode. This characteristic is particularly beneficial for battery-operated devices, as it helps to extend the battery life. Additionally, the regulator offers a low noise output, with only 30μVRMS across a 10Hz to 100kHz bandwidth, making it suitable for noise-sensitive applications such as precision instrumentation and audio equipment.

The LT3060ETS8-3.3#TRPBF also incorporates several protective features to ensure reliable operation under various conditions. It includes over-current and over-temperature protection, which safeguard the device and the application circuit from potential damage. Moreover, the regulator has the ability to withstand reverse battery protection up to -45V and has a no reverse current flow from output to input feature that provides additional safety for the powered circuits.

To summarize, the LT3060ETS8-3.3#TRPBF from Linear Technology is a highly reliable, efficient, and versatile LDO voltage regulator that offers a fixed 3.3V output, low dropout performance, and robust protection features. Its low power consumption and low noise output make it an excellent choice for a wide array of sensitive and power-conscious applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1375 $55.2375
20+ $5.0359 $100.7180
31+ $4.8786 $151.2366
43+ $4.7212 $203.0116
55+ $4.5638 $251.0090
74+ $4.0917 $302.7858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess