The MIC24054YJL is a high-efficiency, synchronous step-down regulator from Micrel (now Microchip Technology). It is designed to provide a regulated output voltage from a higher input voltage, with high efficiency and minimal external components. This regulator is ideal for a wide range of applications where space and efficiency are critical.
Applications
- Point-of-load regulation in servers and workstations
- Powering FPGAs and microprocessors
- Portable devices
- Battery-powered applications
- Industrial control systems
Features
- Wide input voltage range: 4.5V to 26V
- Adjustable output voltage
- Up to 3A output current
- High efficiency operation
- Integrated MOSFETs
- Overcurrent and overtemperature protection
Benefits
- Provides a compact and efficient power solution
- Simplifies circuit design
- Protects the regulator and the load from damage
- Extends battery life in portable applications
- Enables high-performance power delivery
Additional Details
The MIC24054YJL utilizes a constant on-time (COT) control architecture for fast transient response and stable operation. It requires minimal external components, reducing the overall system cost and size. The device is available in a small J-Lead package. The MIC24054YJL is a versatile and reliable step-down regulator suitable for a wide range of applications where efficiency, size, and performance are critical.