EN
  • EN
  • DE

LT3071MPUFD

Part No LT3071MPUFD
Manufacturer Linear Technology
Description 5A, Low Noise, Programmable Output, 85mV Dropout Linear Regulator with Analog Margining
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206619-LT3071MPUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3071MPUFD CAD Model

Description

The LT3071MPUFD is a highly advanced, low dropout linear regulator (LDO) designed by Linear Technology to cater to the stringent power supply requirements of modern electronic devices. This regulator offers a high degree of precision, low noise, and fast transient response, making it an ideal choice for sensitive applications such as RF and mixed-signal circuits, as well as high-end audio and medical equipment.

Key Features

  • Output Voltage Range: The LT3071MPUFD provides an adjustable output voltage from 0.8V to 5V, which can be set with external resistors. This flexibility allows it to be used across a wide range of applications.
  • High Current Capability: It can deliver up to 3A of continuous output current, ensuring sufficient power for demanding loads.
  • Low Dropout Voltage: The device maintains regulation with a minimal difference between the input and output voltages, which enhances efficiency and allows for operation under low input voltage conditions.
  • Low Noise: With an ultra-low output noise of less than 40µVRMS over a 10Hz to 100kHz bandwidth, it is perfect for noise-sensitive applications.
  • Fast Transient Response: The LT3071MPUFD quickly responds to changes in load, maintaining output voltage stability.
  • Protection Features: It includes built-in protection mechanisms such as overcurrent protection, overtemperature protection, and reverse battery protection, ensuring the safety and reliability of the regulator and the device it powers.

Applications

The versatility of the LT3071MPUFD makes it suitable for a variety of applications, including:

  • High-end audio equipment
  • Precision data acquisition systems
  • RF and mixed-signal circuits
  • Medical devices
  • Industrial controls

Package and Availability

The LT3071MPUFD comes in a thermally enhanced 28-lead 4mm x 5mm QFN package, which is ideal for space-constrained applications while still providing excellent thermal performance. For detailed information on pricing, availability, and ordering, interested parties should contact Linear Technology or authorized distributors.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess