EN
  • EN
  • DE

LT3083EFE#PBF

Part No LT3083EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 14V
Voltage - Output (Min/Fixed) 0V
Maximum Output Voltage 14V
Maximum Dropout Voltage 0.42V at 3A
Current - Output 3A
Current - Quiescent (Iq) 50.5μA
Current - Supply (Maximum) 1mA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Part Number Series LT3083
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811663-LT3083EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3083EFE#PBF CAD Model

Description

The LT3083EFE#PBF is a versatile and robust adjustable low dropout voltage regulator (LDO) designed for a wide range of applications. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this LDO is capable of delivering up to 3A of continuous output current with a dropout voltage of only 310mV at full load. Its unique design allows for output voltage setting with just a single resistor, simplifying circuit design and enhancing reliability.

The LT3083's adjustable output voltage range from 0V to VIN - 1.2V makes it highly flexible for various applications, including industrial, automotive, and communication systems. This product features a wide input voltage range from 1.8V to 20V, making it suitable for a variety of supply sources.

One of the key benefits of the LT3083EFE#PBF is its thermal performance. The device is housed in a thermally efficient TSSOP-16 package with exposed pad for enhanced heat dissipation. This feature, combined with internal protection circuits such as current limiting and thermal shutdown, ensures reliable operation even under harsh conditions.

In addition to its high performance, the LT3083 offers several features that enhance its ease of use. These include low quiescent current, which is independent of the load current, and a shutdown capability that reduces the quiescent current to less than 1µA. Furthermore, the regulator has fast transient response characteristics and is stable with a wide range of output capacitors, including ceramic types.

The LT3083EFE#PBF also includes an output voltage tolerance of ±2% over line, load, and temperature. Its precision reference and error amplifier deliver tight regulation and low noise, making it suitable for sensitive RF supply applications and as a post-regulator for switching power supplies.

Overall, the LT3083EFE#PBF from Linear Technology is a reliable and flexible solution for designers who require a high-performance adjustable LDO with a simple design and excellent thermal characteristics.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9044 $59.4264
11+ $9.2776 $102.0536
17+ $8.9642 $152.3914
24+ $8.3373 $200.0952
32+ $8.0239 $256.7648
39+ $7.7104 $300.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess