EN
  • EN
  • DE

LT3083Q

Part No LT3083Q
Manufacturer Linear Technology
Description Adjustable 3A Single Resistor Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206636-LT3083Q
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3083Q CAD Model

Description

Linear Technology's LT3083Q Adjustable Linear Regulator

The LT3083Q is a robust, versatile adjustable linear regulator designed by Linear Technology to cater to a wide range of power supply applications. This component is known for its durability, reliability, and ease of use, making it a popular choice among engineers and designers for developing stable and efficient power management solutions.

Key Features

  • Wide Input Voltage Range: The LT3083Q can handle input voltages from 1.2V to 40V, which provides flexibility for various input sources and ensures compatibility with numerous applications.
  • Adjustable Output: It offers an adjustable output voltage from 0V to 40V, which can be set with a single resistor. This feature allows for precision tuning to meet specific requirements of the load.
  • High Current Capability: This regulator can deliver up to 3A of continuous output current, which makes it suitable for tasks that require a substantial amount of power.
  • Low Dropout Voltage: The LT3083Q maintains a low dropout voltage, which enhances efficiency by minimizing the difference between input and output voltages.
  • Thermal Protection: With built-in thermal shutdown and current limit features, the device ensures safe operation by protecting itself and the load from excessive temperature and overcurrent conditions.

Applications

The LT3083Q is ideal for a variety of applications, including but not limited to:

  • Power supplies for sensitive electronic equipment
  • Post-regulation for switching power supplies
  • Battery charging and power management systems
  • Automotive and industrial control systems
  • Instrumentation and test equipment

Quality and Reliability

Linear Technology ensures that the LT3083Q meets the highest quality standards. The device is encapsulated in a robust QFN package, which provides excellent power dissipation and space efficiency. With its wide temperature range and rugged design, the LT3083Q is suitable for operation in harsh environments, maintaining consistent performance where reliability is critical.

In conclusion, the LT3083Q adjustable linear regulator from Linear Technology is a high-performance solution for a diverse range of power supply applications. Its ease of use, coupled with its capability to deliver stable and reliable power, makes it an excellent choice for designers looking to enhance their systems' power management.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess