EN
  • EN
  • DE

LT3088IST#PBF

Part No LT3088IST#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A 3SOT223 / LDO Regulator Pos 0V to 34.5V 0.8A Automotive 4-Pin(3+Tab) SOT-223 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 36V
Output Voltage 0V
Output Voltage MAX 34.5V
Voltage Dropout (Maximum) 1.6V @ 800mA
Output Current 800mA
Operating Supply Current 50.5μA ~ 2mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 780991-LT3088IST#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3088
Introduction Date May 21, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3088IST#PBF CAD Model

Description

LT3088IST#PBF - Linear Regulator IC from Linear Technology

The LT3088IST#PBF is a robust, high-performance linear regulator integrated circuit designed by Linear Technology, which is now part of Analog Devices. This innovative component is well-suited for applications that demand low noise, precise voltage regulation, and extended durability under harsh conditions.

Key Features:

  • Extended Safe Operating Area: The LT3088IST#PBF operates with an input voltage range from 1.2V to 36V, providing a wide safe operating area. This makes it versatile for various applications, from low-voltage electronics to automotive and industrial systems.
  • Adjustable Output: With an output voltage range that is adjustable from 0V to 34.5V, this regulator can be finely tuned to meet the specific needs of your application. This flexibility is achieved through a single resistor, simplifying design considerations.
  • Low Dropout Voltage: The device features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, reducing wasted energy and improving overall system performance.
  • Stable with Ceramic Capacitors: The LT3088IST#PBF is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types.
  • High Maximum Output Current: It can deliver up to 800mA of continuous output current, which is sufficient for a wide range of applications, from powering sensitive analog circuits to microcontrollers and digital interfaces.

Applications:

The LT3088IST#PBF is ideal for use in a variety of applications, including but not limited to:

  • Power supplies for sensitive instrumentation
  • Post-regulation for switching power supplies
  • Automotive electronics
  • Battery-powered devices
  • Industrial control systems

Reliability and Protection:

The device includes several features that enhance its reliability and protect against adverse conditions:

  • Thermal Protection: Internal thermal shutdown is designed to protect the IC from overheating, ensuring long-term reliability.
  • Current Limiting: Built-in current limiting helps prevent damage from over-current situations, such as short circuits or excessive load conditions.
  • Reverse-Battery Protection: The LT3088IST#PBF is safeguarded against reverse battery installations, which can be critical in preventing damage in systems where battery reversal is a possibility.

In summary, the LT3088IST#PBF from Linear Technology is a highly versatile and reliable linear regulator IC that offers excellent performance for a wide range of applications requiring precise voltage control and robust operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8612 $55.0284
16+ $6.4502 $103.2032
25+ $6.2486 $156.2150
34+ $6.0471 $205.6014
43+ $5.8455 $251.3565
58+ $5.2408 $303.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess