EN
  • EN
  • DE

LTC3638IMSE#PBF

Part No LTC3638IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.25A 16MSOP / Conv DC-DC 4V to 140V Step Down Single-Out 0.8V to 140V 0.25A Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 140V
Output Voltage 0.8V
Output Voltage MAX 140V
Output Current 250mA
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783541-LTC3638IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3638
Introduction Date January 14, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3638IMSE#PBF CAD Model

Description

Product Overview: LTC3638IMSE#PBF

The LTC3638IMSE#PBF is a high-efficiency, monolithic synchronous step-down DC/DC converter designed and manufactured by Linear Technology. It is capable of delivering up to 1A of continuous output current at voltages as low as 0.8V from a wide input voltage range of 4V to 150V, making it ideal for a broad spectrum of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: Operates from 4V to 150V, suitable for high voltage applications.
  • Low Output Voltage: Capable of generating output voltages as low as 0.8V, accommodating modern low-voltage electronics.
  • High Efficiency: Integrated synchronous rectification delivers efficiencies as high as 92%, reducing thermal stress and improving system performance.
  • Robust Thermal Performance: The MSOP-16E package with enhanced thermal performance ensures reliability in thermally challenging environments.
  • Flexible Operation Modes: Supports Burst Mode operation for high efficiency at low output currents, or can be synchronized to an external clock for noise-sensitive applications.
  • Adjustable Switching Frequency: Allows the user to set the frequency between 100kHz and 2MHz or to synchronize it to an external clock.

Protection Features

  • Overvoltage Protection: Shields the device and the load from input transients.
  • Overcurrent Protection: Limits the output current to prevent damage due to overloads.
  • Thermal Shutdown: Turns off the device to prevent overheating, enhancing system safety and longevity.

Applications

  • Automotive Battery Regulation
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Power for Portable Battery-Powered Devices

The LTC3638IMSE#PBF is a versatile and robust power solution that offers high efficiency and reliable performance for a wide range of high voltage applications. Its advanced features and comprehensive protection ensure that it meets the stringent requirements of various electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9958 $59.9748
13+ $8.2017 $106.6221
19+ $7.9454 $150.9626
27+ $7.6891 $207.6057
34+ $7.4328 $252.7152
46+ $6.6639 $306.5394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess