EN
  • EN
  • DE
  • IT

LT3090EMSE#TRPBF

Part No LT3090EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.6A 12MSOP / LDO Regulator Neg 0V to -32V 0.6A Automotive 12-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -36V
Output Voltage 0V
Output Voltage MAX -32V
Voltage Dropout (Maximum) 0.45V @ 600mA
Output Current 600mA
Operating Supply Current 50.5μA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 780993-LT3090EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3090
Introduction Date September 16, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3090EMSE#TRPBF CAD Model

Description

Linear Technology's LT3090EMSE#TRPBF Adjustable Negative Linear Regulator

The LT3090EMSE#TRPBF is a high-performance adjustable negative linear regulator designed by Linear Technology, now part of Analog Devices, that offers a wide range of features suitable for various applications requiring precise voltage control. This state-of-the-art component is a significant addition to power management solutions, providing stability and reliability in a compact package.

Key Features

  • Output Voltage Range: The LT3090EMSE#TRPBF can deliver an adjustable output voltage from -0.6V to -32V, which is ideal for a broad spectrum of negative supply requirements.
  • Output Current: It can provide up to 500mA of output current, making it suitable for applications with moderate power needs.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • High Accuracy: With an impressive reference voltage accuracy of ±1%, this regulator guarantees precise voltage control for sensitive electronic circuits.
  • Stability: The LT3090EMSE#TRPBF is stable with only a 10μF output capacitor, simplifying the design process and reducing the need for additional components.
  • Thermal Protection: It comes with built-in thermal shutdown and current limiting features to protect the device under abnormal conditions.
  • Package Type: The regulator is available in a compact MSOP-12 package, which is suitable for space-constrained applications.

Applications

The LT3090EMSE#TRPBF is versatile and can be used in various applications, including:

  • Power supplies for operational amplifiers, DACs, and ADCs
  • Portable, battery-powered equipment
  • Post-regulation for switching power supplies
  • Instrumentation
  • Automotive electronics

Linear Technology's commitment to quality ensures that the LT3090EMSE#TRPBF is a reliable choice for designers who need a dependable negative voltage regulator. Its combination of features and performance makes it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4977 $50.9862
15+ $6.9725 $104.5875
23+ $6.7546 $155.3558
31+ $6.5367 $202.6377
40+ $6.3188 $252.7520
53+ $5.6651 $300.2503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess