EN
  • EN
  • DE
  • IT

LT3092ETS8

Part No LT3092ETS8
Manufacturer Linear Technology
Description 200mA 2-Terminal Programmable Current Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206639-LT3092ETS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3092ETS8 CAD Model

Description

Introducing the LT3092ETS8 from Linear Technology

The LT3092ETS8 is a groundbreaking, programmable current source from Linear Technology, designed to offer precision and ease of use in a variety of applications. This innovative component allows users to set the output current with two external resistors, providing exceptional flexibility and fine-tuning capabilities for your current source needs.

Constructed with Linear Technology's advanced process, the LT3092ETS8 exhibits impressive stability and performance characteristics. The device can deliver a current range from 0.5mA to 200mA, which can be precisely adjusted via the external resistors, and operates over a wide voltage range of 1.2V to 40V. This wide range ensures that the LT3092ETS8 can be used in diverse situations, from low-voltage to high-voltage applications.

One of the key features of the LT3092ETS8 is its thermal regulation capability, which protects the device under high power operation or high ambient temperature conditions. This feature ensures reliability and longevity, making it an excellent choice for demanding environments. Additionally, the current source has a low dropout voltage of merely 300mV at full load, which enhances efficiency and allows for operation in low headroom situations.

The LT3092ETS8 comes in a compact TSOT-23 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as the device boasts a low temperature coefficient of merely 20ppm/°C and a low regulation voltage. These specifications make it ideal for precision control in applications such as LED lighting, battery charging, and power supplies.

With its exceptional ease of use, stability, and versatility, the LT3092ETS8 is an excellent choice for designers looking for a reliable and configurable current source solution. Whether you're working on a sophisticated industrial system, a precise sensor application, or a consumer product, the LT3092ETS8 from Linear Technology is sure to enhance your design with its superior performance and adaptability.

For further technical specifications, application notes, and support, users can access a wealth of resources provided by Linear Technology, ensuring successful integration of the LT3092ETS8 into their projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess