Introducing the LT3417AIFE2 from Linear Technology
The LT3417AIFE2 is a state-of-the-art step-down switching regulator designed to meet the needs of a wide range of applications. Manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits, this product offers a compact, efficient, and reliable solution for converting higher input voltages down to lower output voltages with great precision.
Key Features
- High Efficiency: The LT3417AIFE2 boasts an efficiency rate that can reach up to 95%, ensuring minimal power loss during the voltage conversion process.
- Adjustable Output Voltage: Users can set the output voltage from 1.25V to as high as the input voltage, providing flexibility for various design requirements.
- Wide Input Voltage Range: This device can handle input voltages from 3V to 25V, making it suitable for applications that operate on both standard and non-standard voltages.
- Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications, extending battery life by reducing standby power consumption.
- Robust Protection Features: The LT3417AIFE2 includes over-temperature protection and current limiting, ensuring the longevity and stability of both the regulator and the overall system.
- Small Footprint: The compact design of the LT3417AIFE2 allows it to be used in space-constrained applications without sacrificing performance.
Applications
The versatile nature of the LT3417AIFE2 makes it suitable for a broad array of applications, including:
- Portable electronics
- Automotive power systems
- Industrial controls
- Telecommunications equipment
- Distributed power systems
Quality and Reliability
Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LT3417AIFE2 is built with this commitment in mind, ensuring that it performs consistently over a wide range of temperatures and operating conditions. With its advanced design and robust construction, the LT3417AIFE2 is a product you can rely on for efficient power management in your electronic systems.