EN
  • EN
  • DE

LT3435IFE

Part No LT3435IFE
Manufacturer Linear Technology
Description High Voltage 3A, 500kHz Step-Down Switching Regulator with 100® Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206664-LT3435IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3435IFE CAD Model

Description

Linear Technology's LT3435IFE - High-Efficiency Power Solution

The LT3435IFE is a cutting-edge power conversion IC from Linear Technology, designed to meet the rigorous demands of modern electronics. This versatile device is an ideal choice for a wide range of applications, including portable devices, industrial systems, and automotive power supplies.

Key Features:

  • High Efficiency: The LT3435IFE boasts a high efficiency rate, which minimizes power loss and heat generation, ensuring reliable operation even in thermally challenging environments.
  • Wide Input Voltage Range: With an input voltage range that accommodates variations in power supply, this IC can operate effectively across diverse electrical systems, making it extremely versatile.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to optimize performance for specific applications, balancing efficiency and component size.
  • Robust Protection Features: The device includes over-temperature protection, over-current protection, and short-circuit protection, safeguarding against a variety of potential issues.

Applications:

  • Portable Electronic Devices
  • Automotive Power Systems
  • Industrial Equipment
  • Telecommunications Infrastructure

The LT3435IFE is housed in a compact, thermally efficient package that is suitable for space-constrained applications. Its performance is characterized by low dropout operation and fast transient response, which are critical for maintaining voltage stability during sudden load changes.

Integration of the LT3435IFE into a power supply circuit is made easier with its minimal external component requirements. This not only simplifies design efforts but also helps in reducing the overall bill of materials for the end product.

Linear Technology's commitment to quality ensures that the LT3435IFE meets the highest standards of reliability and performance. Whether you're designing a new power system or upgrading an existing one, the LT3435IFE offers a powerful and efficient solution that can help you achieve your design goals.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess