EN
  • EN
  • DE

LT3437EDD

Part No LT3437EDD
Manufacturer Linear Technology
Description High Voltage 500mA, 200kHz Step-Down Switching Regulator with 100uA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206666-LT3437EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3437EDD CAD Model

Description

Introducing the LT3437EDD – A Robust Step-Down Switching Regulator

The LT3437EDD is a high-performance step-down switching regulator from Linear Technology, designed to offer efficient power conversion for a wide range of applications. This compact and versatile device is housed in a small 10-pin DFN package, making it an ideal choice for space-constrained applications without compromising on power capability or efficiency.

Key Features

  • Wide Input Voltage Range: The LT3437EDD operates from a 3.3V to 60V input voltage range, accommodating a variety of power sources, from single-cell batteries to industrial supplies.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 200kHz to 2.4MHz, the device allows designers to optimize efficiency and component size.
  • Low Ripple Burst Mode® Operation: The regulator features Linear Technology's proprietary Burst Mode operation, which ensures low output ripple and high efficiency at light loads, making it suitable for battery-powered applications.
  • High Efficiency: Capable of delivering efficiencies up to 90%, the LT3437EDD ensures minimal heat generation and prolongs battery life in portable devices.
  • Integrated 1A Switch: The device includes an internal 1A power switch, which eliminates the need for external components and simplifies the design process.
  • Thermal Protection: It features thermal shutdown and current limit protection, safeguarding the device and connected components from damage due to overheating and overcurrent conditions.

Applications

The LT3437EDD is suitable for a wide array of applications, including:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Portable and battery-powered devices
  • Power supplies for FPGAs, DSPs, and microcontrollers

With its robust design and flexible features, the LT3437EDD is a powerful solution for designers looking to create efficient, reliable, and compact power conversion systems. Whether you're developing power supplies for sensitive electronics or rugged industrial hardware, the LT3437EDD from Linear Technology stands out as a superior choice for your step-down voltage regulation needs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess