EN
  • EN
  • DE

LT3460ES5

Part No LT3460ES5
Manufacturer Linear Technology
Description 1.3MHz Step-Up DC/DC Converter in SC70 and ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206671-LT3460ES5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3460ES5 CAD Model

Description

The LT3460ES5 is a compact, high-efficiency, step-down DC/DC converter that is part of Linear Technology's esteemed range of power management integrated circuits. Designed to fulfill the needs of space-constrained applications, this switching regulator is capable of delivering a continuous output current up to 200mA with a high level of precision and stability.

Key Features:

  • Wide Input Voltage Range: The LT3460ES5 operates with an input voltage range from 3V to 40V, making it versatile for various applications, including those that experience wide voltage fluctuations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to a maximum determined by the input voltage, providing flexibility for different design requirements.
  • High Efficiency: With its internal 1.3A power switch, the device offers efficiencies up to 85%, ensuring minimal heat generation and optimal battery life for portable applications.
  • Low Quiescent Current: The quiescent current is merely 40µA, which is beneficial for battery-powered devices where power conservation is crucial.
  • Stable with Low ESR Capacitors: The LT3460ES5 is designed to be stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, leading to improved performance and reliability.

Applications:

The LT3460ES5 is suitable for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Automotive Power Systems
  • Industrial Supplies
  • Step-Down Converters for Distributed Power Systems

Package and Quality:

The LT3460ES5 is provided in a small 5-lead ThinSOT package, which is ideal for space-saving on the PCB. Linear Technology ensures high-quality standards, and the product is designed for robustness and longevity in various environmental conditions.

Whether you're designing a new power system or looking to improve an existing one, the LT3460ES5 from Linear Technology offers a compact, efficient, and reliable solution for your step-down voltage regulation needs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4338 $62.1690
12+ $10.2021 $122.4252
18+ $9.8833 $177.8994
25+ $9.5646 $239.1150
32+ $9.2457 $295.8624
42+ $8.2892 $348.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess