EN
  • EN
  • DE

LT3460ESC6

Part No LT3460ESC6
Manufacturer Linear Technology
Description 1.3MHz Step-Up DC/DC Converter in SC70 and ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206672-LT3460ESC6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3460ESC6 CAD Model

Description

The LT3460ESC6 is a compact, high-efficiency step-down DC/DC converter from Linear Technology, a renowned name in the field of power management solutions. This device is designed to meet the rigorous requirements of portable and space-constrained applications, offering a versatile power solution that combines performance with reliability.

Key Features

  • Adjustable Output Voltage: The LT3460ESC6 allows users to set the output voltage from 1.25V to as high as the input voltage, accommodating a range of power needs.
  • Wide Input Voltage Range: With an input voltage range of 3V to 40V, this converter is suitable for a variety of supply sources, including single-cell Li-Ion batteries and industrial supplies.
  • Internal 1.3A Power Switch: The built-in power switch can handle up to 1.3A, enabling the device to deliver significant current for its size.
  • High Switching Frequency: A switching frequency of up to 1.3MHz allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Low Shutdown Current: The LT3460ESC6 features a shutdown mode that reduces the quiescent current to less than 1µA, helping to preserve battery life in portable applications.

Applications

The LT3460ESC6 is ideal for a variety of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Automotive and industrial power systems
  • Point-of-load conversions

Package and Reliability

Encased in a compact SOT-23 package, the LT3460ESC6 is engineered for space-saving designs without compromising on thermal performance. Linear Technology's commitment to quality ensures that each device meets high standards of reliability and performance, making the LT3460ESC6 a trusted choice for engineers and designers.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8766 $117.0384
37+ $4.7243 $174.7991
51+ $4.5720 $233.1720
66+ $4.4195 $291.6870
88+ $3.9623 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,226 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess