EN
  • EN
  • DE

LT3461ES6

Part No LT3461ES6
Manufacturer Linear Technology
Description 1.3MHz/3MHz Step-Up DC/DC Converters with Integrated Schottky in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206674-LT3461ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3461ES6 CAD Model

Description

LT3461ES6 Product Image

The LT3461ES6 is a compact, high-efficiency, step-up DC/DC converter from Linear Technology, designed to provide significant performance in a small package. This versatile component is ideal for applications requiring a compact power solution that can efficiently convert lower voltage inputs to higher voltage outputs.

Key Features:

  • Adjustable Output Voltage: The LT3461ES6 allows for an adjustable output voltage that can be set with a single external resistor, providing flexibility for various applications.
  • Internal 1.3A Power Switch: Its internal 1.3A power switch facilitates the delivery of output currents up to several hundred milliamps, depending on input voltage and output voltage settings.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 16V, making it compatible with a variety of low voltage sources including single-cell lithium-ion batteries.
  • High Switching Frequency: A high switching frequency of 1.3MHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Integrated Soft-Start Function: The soft-start function limits the inrush current during startup, which provides additional protection to the power source and the LT3461ES6 itself.

Applications:

The LT3461ES6 is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Handheld Scanners
  • Digital Cameras
  • Medical Diagnostic Equipment
  • Wireless Modems
  • GPS Devices

Package Information:

The device is offered in a small 6-lead SOT-23 package, which is designed for space-constrained applications. The compact form factor, combined with the high level of integration, minimizes the need for additional external components and reduces the overall solution size.

Quality and Reliability:

Linear Technology is known for its high-quality products, and the LT3461ES6 is no exception. It is designed to meet stringent quality and reliability standards, ensuring stable and reliable performance in diverse operating conditions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess