EN
  • EN
  • DE

LT3462ES6#TRMPBF

Part No LT3462ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CUK INV ADJ 0.25A TSOT23 / Conv DC-DC 2.5V to 16V Inv Single-Out -38V 0.42A 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Cuk
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 16V
Output Voltage -1.265V
Output Voltage MAX -38V
Output Current 250mA
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781022-LT3462ES6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3462
Introduction Date March 19, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3462ES6#TRMPBF CAD Model

Description

The LT3462ES6#TRMPBF is a high-performance, step-up (boost) switching regulator IC from Linear Technology, renowned for their precision and innovation in the field of analog integrated circuits. This particular product is designed to be a versatile and efficient solution for applications requiring a higher voltage from a lower voltage source.

Key Features:

  • Adjustable Output Voltage: The device can be configured to deliver a wide range of output voltages, making it suitable for various applications.
  • High Switching Frequency: With a 1.2MHz fixed frequency operation, the LT3462ES6#TRMPBF allows for small inductors and capacitors, reducing the overall footprint and component cost.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered and energy-sensitive applications.
  • Integrated Schottky Diode: The inclusion of an internal Schottky diode simplifies the design and lowers the total number of external components required.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, accommodating a variety of power sources.

Applications:

The LT3462ES6#TRMPBF is suitable for a broad spectrum of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Industrial Instruments
  • LED Drivers
  • Bias Supplies

Package and Quality:

The device comes in a compact TSOT-23 package, which is ideal for space-constrained applications. The part number suffix "TRMPBF" indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, and that it is a lead-free ("Pb-free") and RoHS-compliant component, reflecting Linear Technology's commitment to environmental responsibility.

Conclusion:

With its high efficiency, small size, and versatile performance characteristics, the LT3462ES6#TRMPBF from Linear Technology is an excellent choice for designers looking to implement a reliable boost regulator in their next project. Its ease of use and integration, combined with the quality assurance of Linear Technology, make it a standout solution in power management applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6935 $50.7740
10+ $10.4152 $104.1520
15+ $10.0897 $151.3455
21+ $9.7643 $205.0503
27+ $9.4388 $254.8476
36+ $8.4624 $304.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,111 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess