EN
  • EN
  • DE

LT3465AES6LTAFT

Part No LT3465AES6LTAFT
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176438-LT3465AES6LTAFT
Categories Custom Parts
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3465AES6LTAFT CAD Model

Description

Product Overview: LT3465AES6LTAFT

The LT3465AES6LTAFT is a high-performance, compact step-up DC/DC converter designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This particular model is part of the LT3465 series, which is known for its efficiency and reliability in a wide range of applications, including portable devices, medical equipment, and industrial systems.

Key Features

  • Adjustable Output Voltage: The LT3465AES6LTAFT allows users to adjust the output voltage to meet the specific requirements of their application, ensuring versatility and adaptability to different power needs.
  • Integrated Schottky Diode: This product includes an integrated Schottky diode, which enhances efficiency by reducing power losses that typically occur during the rectification process.
  • High Switching Frequency: With a high switching frequency of up to 1.2MHz, this converter provides a compact solution by enabling the use of smaller external components, such as capacitors and inductors.
  • Low Quiescent Current: The LT3465AES6LTAFT features a low quiescent current, which is beneficial for battery-powered applications, as it extends battery life by reducing standby power consumption.
  • Thermal Shutdown: To ensure the safety and longevity of the device, it includes a thermal shutdown feature that protects the converter from overheating during high power operation or abnormal conditions.

Applications

The versatility of the LT3465AES6LTAFT makes it suitable for various applications, including but not limited to:

  • LED Backlighting for LCD Displays
  • Portable Lighting
  • Battery-Powered Equipment
  • Photoflash Capacitor Chargers
  • Medical Diagnostic Equipment

Package and Availability

The LT3465AES6LTAFT is available in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for its integration into portable devices without significantly increasing the overall size or weight.

Linear Technology's commitment to quality ensures that each LT3465AES6LTAFT meets the highest standards of performance and reliability, making it a solid choice for designers and engineers looking for a dependable step-up DC/DC converter solution.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess