EN
  • EN
  • DE

LT3465ES6#2BEPBF

Part No LT3465ES6#2BEPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Linear Technology
Win Source Part Number 302833-LT3465ES6#2BEPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3465ES6#2BEPBF CAD Model

Description

Product Overview: LT3465ES6#2BEPBF

The LT3465ES6#2BEPBF is a high-efficiency, fixed-frequency, step-up DC/DC converter designed by Linear Technology. This compact and versatile component is ideal for applications requiring small footprints and high performance, such as portable electronic devices, medical equipment, and other battery-powered systems.

Key Features

  • High Voltage Boost Converter: The LT3465ES6#2BEPBF is capable of converting low input voltages to high output voltages, making it perfect for applications that require a boost in voltage for proper operation.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level by using a single external resistor, providing flexibility and precision for a wide range of power requirements.
  • High Switching Frequency: With a 1.2MHz fixed-frequency operation, this device allows the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design.
  • Low Shutdown Current: The quiescent current in shutdown mode is less than 1µA, which significantly extends battery life in portable applications.
  • Integrated Soft-Start: The soft-start feature limits inrush current during startup, providing a more stable operation and reducing stress on the battery and other components.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, protecting against overheating and potential damage.

Applications

  • Portable Lighting
  • Medical Diagnostic Equipment
  • Handheld Devices
  • Photoflash Capacitor Chargers
  • OLED Power Supplies

Product Specifications

The LT3465ES6#2BEPBF operates over a wide input voltage range from 2.4V to 16V, making it compatible with various battery technologies and power sources. The device is packaged in a small SOT-23 package, ensuring a minimal footprint on the circuit board. The output voltage can be adjusted up to 40V, and the converter can deliver up to 40mA of output current, depending on input voltage and external components.

For engineers and designers looking for a reliable and efficient voltage boost solution, the LT3465ES6#2BEPBF from Linear Technology offers a powerful set of features in a small package, making it an excellent choice for a vast array of power conversion applications.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess