EN
  • EN
  • DE

LT3467ES6#TRPBF

Part No LT3467ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 1.1A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.255V
Maximum Output Voltage 40V
Output Current 1.1A
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 111164-LT3467ES6#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3467ES6#TRPBF CAD Model

Description

The LT3467ES6#TRPBF is a versatile and compact step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring efficient voltage boost functionality. This integrated circuit is housed in a small TSOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set with external resistors, giving designers the flexibility to tailor the output to their specific requirements.
  • Integrated 1.3A Switch: The LT3467ES6#TRPBF includes an internal 1.3A, 40V power switch, which facilitates the creation of high-efficiency boost converters without the need for external power transistors.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.5V to 16V, accommodating a variety of power sources, including single-cell Li-Ion batteries and multi-cell battery stacks.
  • High Switching Frequency: A high switching frequency of up to 1.3MHz allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint and cost.
  • Low Quiescent Current: The device's low quiescent current helps in extending battery life in portable applications by reducing standby power consumption.

Applications

The LT3467ES6#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Handheld Medical Devices
  • Wireless Modems
  • GPS Devices
  • White LED Drivers
  • Small OLED Displays

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3467ES6#TRPBF is manufactured to the highest standards, offering reliable performance for the lifetime of the product. The device is available in a RoHS-compliant package and is designed to meet the rigorous demands of industrial and commercial applications.

Whether you are designing a new power system or retrofitting an existing one, the LT3467ES6#TRPBF provides a high-efficiency, compact solution for your step-up voltage conversion needs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2356 $51.7696
38+ $2.6548 $100.8824
59+ $2.5719 $151.7421
81+ $2.4889 $201.6009
104+ $2.4059 $250.2136
140+ $2.1571 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess