EN
  • EN
  • DE

LT1573IS8#PBF

Part No LT1573IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 1.7mA
Voltage - Input 2.8 V to 10 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 129849-LT1573IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1573IS8#PBF CAD Model

Description

The LT1573IS8#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, which is a part of Analog Devices. This LDO is designed to provide a stable and reliable power supply with a low voltage drop across the output, making it ideal for sensitive electronic applications where power efficiency is critical.

Key Features

  • Adjustable Output: The LT1573IS8#PBF offers an adjustable output voltage from 1.22V to 20V, which allows for a wide range of applications and flexibility in design.
  • High Efficiency: With its low dropout voltage, this regulator maintains high efficiency even at low input-to-output voltage differentials, reducing power loss and heat generation.
  • Current Capability: It is capable of delivering up to 5A of continuous output current, ensuring sufficient power for demanding loads.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator and the system it powers from damage due to overheating.
  • Stability: The LT1573IS8#PBF is stable with output capacitors as low as 10µF, which can help minimize the size and cost of the overall power supply design.
  • Package: It is available in an 8-lead SOIC package, which offers a compact footprint for space-constrained applications.

Applications

The versatility of the LT1573IS8#PBF makes it suitable for a broad range of applications. These include:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Microprocessor supply
  • Low voltage logic supplies

Product Summary

The Linear Technology LT1573IS8#PBF is an exemplary solution for applications requiring a high current, adjustable output, and low dropout voltage. Its robust feature set, including thermal protection and high efficiency, ensures reliable operation in a variety of challenging environments. Whether for industrial, commercial, or consumer electronics, the LT1573IS8#PBF offers a versatile power management solution that designers can trust.

You May Also Be Interested in

Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Semtech Corporation
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9434 $59.3208
29+ $4.0564 $117.6356
45+ $3.9293 $176.8185
61+ $3.8034 $232.0074
79+ $3.6764 $290.4356
106+ $3.2964 $349.4184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess