EN
  • EN
  • DE

LT3757HMSE#TRPBF

Part No LT3757HMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 40 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-MSOP-EP
Win Source Part Number 111539-LT3757HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3757HMSE#TRPBF CAD Model

Description

Product Overview: LT3757HMSE#TRPBF by Linear Technology

The LT3757HMSE#TRPBF is a high-performance DC/DC controller from Linear Technology, designed to cater to the needs of boost, flyback, and SEPIC power supply applications. This versatile component is engineered to drive a wide variety of external MOSFETs, enabling it to support a broad range of power requirements and making it a go-to choice for designers looking for flexibility and reliability in their power supply designs.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from as low as 4.5V to a high of 40V, making it suitable for applications with varying input sources.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 1MHz, allowing for optimization between efficiency and component size.
  • High Voltage Capability: The LT3757HMSE#TRPBF is capable of producing a fixed output voltage up to 40V, or even higher when used in voltage multiplier configurations.
  • Robust Thermal Performance: The device comes in a thermally efficient MSOP-16 package, which aids in better heat dissipation and performance in demanding environments.
  • Integrated Soft-Start Function: It features an internal soft-start function that limits inrush current during startup, enhancing system reliability.

Applications

The LT3757HMSE#TRPBF is ideally suited for a variety of applications that require efficient power conversion. These include:

  • Automotive and Industrial Power Systems
  • Telecommunications and Datacom Infrastructure
  • Battery-Powered Equipment
  • LED Drivers and Lighting Systems
  • Portable Devices and Power Banks

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LT3757HMSE#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability even under harsh conditions. The device also includes features such as overvoltage protection and frequency foldback that further enhance its robustness and safety.

In summary, the LT3757HMSE#TRPBF by Linear Technology is a highly adaptable, efficient, and reliable DC/DC controller suitable for a wide array of power conversion applications. Its comprehensive feature set and robust design make it an excellent choice for engineers seeking performance and durability.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1943 $55.7487
20+ $5.0825 $101.6500
31+ $4.9237 $152.6347
42+ $4.7649 $200.1258
55+ $4.6061 $253.3355
73+ $4.1296 $301.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess