EN
  • EN
  • DE

TPS2104DBVT

Part No TPS2104DBVT
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Max) 500mA, 100mA
Operating Supply Current 18μA
Supply Voltage - Operating 2.7 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111359-TPS2104DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2104DBVT CAD Model

Description

Introducing the TPS2104DBVT from Texas Instruments

The TPS2104DBVT is a sophisticated power management integrated circuit (IC) designed by the renowned manufacturer, Texas Instruments. This high-performance device is tailored for applications that require efficient power distribution and switching between multiple power sources. The TPS2104DBVT is an ideal solution for portable electronics, where battery life and reliability are of paramount importance.

Key Features

  • Dual-Input Power Multiplexer: The TPS2104DBVT can seamlessly switch between two power sources, ensuring a continuous power supply to the load without interruption.
  • Automatic Switching: This IC is capable of automatic switching between sources based on preset voltage thresholds, providing a fail-safe mechanism in case one power source becomes unavailable.
  • Low On-Resistance: With its low on-resistance (R<sub>on), the TPS2104DBVT ensures minimal voltage drop and power loss, which is crucial for maintaining efficiency in power-sensitive applications.
  • Wide Voltage Range: It supports a broad input voltage range, accommodating various types of power sources and systems.
  • Compact Package: The device comes in a small, 6-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

The versatile nature of the TPS2104DBVT makes it an excellent choice for a wide array of applications, including:

  • Handheld Devices
  • Portable Media Players
  • Mobile Phones
  • GPS Units
  • Backup Power Systems

Reliability and Performance

Texas Instruments' commitment to quality ensures that the TPS2104DBVT meets the highest standards of reliability and performance. This power management IC is designed to withstand the rigors of daily use in various environments, providing a dependable solution for designers and engineers.

Whether you're developing a new portable device or upgrading an existing system, the TPS2104DBVT offers the functionality and efficiency required for optimal power management. Trust Texas Instruments to power your innovation with this versatile and reliable IC.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
Lowest to $0.7572
Vicor Corporation
IC OR CTRLR / OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3)
Need more? Email Us
Analog Devices Inc.
7A IDEAL DIODE WITH REVERSE INPU / OR Controller Current Sharing Controller N-Channel 1:1 16-DFN (5x4)
Lowest to $16.5518
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2099
ON Semiconductor
GREENBRIDGETM 2 SERIES OF HIGH-E / OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Lowest to $3.5800
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.5277
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6415 $50.9810
34+ $2.9879 $101.5886
52+ $2.8946 $150.5192
72+ $2.8012 $201.6864
93+ $2.7078 $251.8254
124+ $2.4277 $301.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess