EN
  • EN
  • DE

LTC4376IDHD#PBF

Part No LTC4376IDHD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description 7A IDEAL DIODE WITH REVERSE INPU / OR Controller Current Sharing Controller N-Channel 1:1 16-DFN (5x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tube
Type Current Sharing Controller
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - OFF 300 ns
Current - Output (Max) 7A
Current - Supply 150 µA
Voltage - Supply 4V ~ 40V
Applications Automotive, Portable Battery, Redundant Power Supplies, Computer Systems
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x4)
Base Product Number LTC4376
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4376IDHD#PBF-ND,505-LTC4376IDHD#PBF,-2735-LTC4376IDHD#PBF
Standard Package 73
Win Source Part Number 1161663-LTC4376IDHD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4376IDHD#PBF CAD Model

Description

The LTC4376IDHD#PBF is a high-performance surge stopper designed by Analog Devices Inc. to protect sensitive electronic equipment from damaging overvoltage conditions. This robust component is capable of withstanding surges up to 60V, making it an essential part of any system that is exposed to unpredictable voltage spikes, such as automotive, industrial, and avionics applications.

Key Features

  • Wide Operating Voltage Range: This device operates effectively within a wide input voltage range, ensuring compatibility with a broad array of power supplies and battery technologies.
  • Overvoltage Protection: The LTC4376IDHD#PBF provides reliable overvoltage protection by clamping the output voltage to a safe level during surge conditions, safeguarding downstream components.
  • Low Quiescent Current: With its low quiescent current, this surge stopper minimizes power consumption when in standby mode, making it ideal for battery-powered applications.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage with an external resistor divider, offering flexibility to meet specific design requirements.
  • Robust Design: The device is housed in a 12-lead DFN (4mm × 3mm) package with an exposed pad for enhanced thermal performance, ensuring reliable operation even in harsh environments.

Applications

The LTC4376IDHD#PBF is versatile and can be used in a variety of applications where voltage surge protection is critical. This includes:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace
  • Telecommunication infrastructure
  • Portable and battery-powered devices

Product Specifications

Parameter Value
Part Number LTC4376IDHD#PBF
Manufacturer Analog Devices Inc.
Package 12-Lead DFN (4mm × 3mm)
Operating Voltage Up to 60V
Quiescent Current Low

With its combination of features and robustness, the LTC4376IDHD#PBF from Analog Devices Inc. is a reliable choice for protecting your valuable electronic systems from voltage spikes and surges.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3930
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5518 $66.2072
8+ $13.5810 $108.6480
12+ $13.1566 $157.8792
16+ $12.7322 $203.7152
21+ $12.3078 $258.4638
28+ $11.0345 $308.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess