EN
  • EN
  • DE

LTC4417CUF#PBF

Part No LTC4417CUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Product Status Active
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) No
Delay Time - ON 1.4 µs
Delay Time - OFF 700 ns
Current - Supply 28 µA
Voltage - Supply 2.5V ~ 36V
Applications Battery Backup, Handheld/Mobile Devices
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC4417
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847724-LTC4417CUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4417CUF#PBF CAD Model

Description

Analog Devices Inc. LTC4417CUF#PBF PowerPath Controller

The LTC4417CUF#PBF from Analog Devices Inc. is a sophisticated PowerPath controller designed to manage power among three sources, ensuring a smooth transition and uninterrupted supply to the load. This component is ideal for systems that require a reliable power management solution, capable of selecting between multiple power sources such as wall adapters, USB ports, or battery power.

Encased in a compact 20-lead QFN package, the LTC4417CUF#PBF features low RDS(ON) internal switches that connect the highest priority valid power source to the output while blocking reverse and cross-conduction. The device operates over a wide voltage range from 2.5V to 36V, making it versatile for various applications, from portable devices to automotive and industrial systems.

The LTC4417CUF#PBF simplifies power system design by eliminating the need for external diodes and associated heat sinks, thereby reducing both the bill of materials cost and the board space requirement. This component also provides an array of protection features, including overvoltage, undervoltage, and overcurrent protection, enhancing the overall system reliability.

With its fast switching capability, the LTC4417CUF#PBF ensures minimal interruption during power source transitions, which is critical for sensitive electronic devices. Each input is individually monitored for undervoltage and overvoltage conditions, and a STATUS pin is available to provide real-time feedback regarding which input is currently selected.

In summary, the LTC4417CUF#PBF stands out as a high-performance, reliable solution for managing multiple power sources in a variety of demanding applications. Its ease of use, combined with robust protection features, makes it an excellent choice for engineers looking to enhance their power system designs with a trusted product from Analog Devices Inc.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4632 $56.7792
13+ $7.7647 $100.9411
20+ $7.5221 $150.4420
28+ $7.2794 $203.8232
36+ $7.0368 $253.3248
48+ $6.3088 $302.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess