EN
  • EN
  • DE

PI2061-00-QEIG

Part No PI2061-00-QEIG
Manufacturer Vicor Corporation
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR / OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Vicor Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - OFF 120 ns
Current - Supply 1.7 mA
Voltage - Supply 8.5V ~ 10.5V
Applications N+1 Power Supplies, Telecom/Datacom Systems
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number PI2061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1212447-PI2061-00-QEIG
Ultra Librarian 3D Model Ultra Librarian PI2061-00-QEIG CAD Model

Description

The N+1 ORing Controller is an integrated circuit that is ideal for use in power supplies and telecom/datacom systems.

  • FET Type: N-Channel
  • Current Supply: 1.7 mA
  • Turn Off Delay Time: 120 ns
  • Voltage Supply: 8.5V to 10.5V
  • Mounting: SMD (SMT)
  • Package/Case: 10-VFDFN Exposed Pad
  • Manufacturer: Vicor Corporation
  • Standard Package: 3,000
  • Operating Temperature Range: -40°C to 125°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess