EN
  • EN
  • DE

LT3468ES5-2#TRPBF

Part No LT3468ES5-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHRGR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger
Operating Supply Current 5mA
Supply Voltage - Operating 2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 105640-LT3468ES5-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3468ES5-2#TRPBF CAD Model

Description

LT3468ES5-2#TRPBF - Step-Up DC/DC Converter

The LT3468ES5-2#TRPBF is a high-performance step-up DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This small and efficient component is perfect for applications that require a compact power solution to boost lower voltage levels to higher ones with precision and reliability.

Key Features:

  • Integrated Schottky Diode: The LT3468ES5-2#TRPBF comes with an integrated low V<sub>F Schottky diode, which enhances efficiency and reduces the external component count.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.7V to 16V, making it suitable for a variety of power sources, from single-cell batteries to fixed low-voltage power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing flexibility for different applications and allowing for a wide range of output configurations.
  • High Switching Frequency: Its high switching frequency of 1.2MHz allows the use of small, low-cost capacitors and inductors, which reduces the overall footprint and cost of the power supply design.
  • Low Shutdown Current: The device features a low shutdown current of less than 1µA, which helps to conserve battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device under over-temperature conditions.

Applications:

The LT3468ES5-2#TRPBF is ideal for a range of applications, including but not limited to:

  • LED Drivers
  • Small OLED Displays
  • Battery-Powered Equipment
  • Handheld Devices
  • Local Power Supplies

Package and Quality:

The converter is offered in a small, 5-lead Thin SOT-23 package, which is designed for space-constrained applications. The part number LT3468ES5-2#TRPBF indicates it is provided in tape and reel packaging, making it suitable for automated manufacturing processes. The device is RoHS compliant, ensuring it meets current environmental standards for electronic components.

With its combination of features and compact size, the LT3468ES5-2#TRPBF from Linear Technology is an excellent choice for designers looking to maximize power efficiency in a minimal footprint.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9003 $57.0090
65+ $1.5593 $101.3545
100+ $1.5105 $151.0500
140+ $1.4618 $204.6520
180+ $1.4131 $254.3580
240+ $1.2669 $304.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess