The LT3469ETS8#TRPBF is a high-performance, micropower step-up DC/DC converter designed and manufactured by Linear Technology. This compact and efficient component is ideal for portable battery-powered applications as it requires only a few external components to create a complete boost power supply circuit.
Key Features
- Adjustable Output Voltage: The device provides an adjustable output voltage that can be set with a single external resistor.
- High Efficiency: It offers high efficiency, which is essential for maximizing battery life in portable devices.
- Low Quiescent Current: The quiescent current is extremely low, making it suitable for applications that require long standby times.
- Integrated Schottky Diode: Comes with an integrated Schottky diode, which simplifies the design and reduces the overall parts count.
- Wide Input Voltage Range: It can operate with input voltages from 1.2V, making it versatile for various low voltage sources.
- Small Package: Available in a small SOT-23 package, it is perfect for space-constrained applications.
Applications
The LT3469ETS8#TRPBF is used in a variety of applications, including but not limited to:
- Portable Instruments
- Medical Devices
- Wireless Transmitters
- Handheld Computers
- GPS Receivers
Technical Specifications
Parameter
Value
Input Voltage
1.2V to 16V
Output Voltage
Adjustable
Package
SOT-23
Topology
Boost
Switching Frequency
1.3MHz
With its combination of features, the LT3469ETS8#TRPBF is an excellent choice for designers looking for a reliable and efficient solution to generate higher voltages from a low voltage power source.