Product Overview: LT3470AHDDB#TRMPBF
The LT3470AHDDB#TRMPBF is a high-performance, micropower step-down DC/DC converter brought to you by Linear Technology, a brand renowned for its precision and reliability in power management solutions. This compact and efficient device is designed to meet the rigorous demands of various applications, ranging from battery-powered systems to automotive and industrial equipment.
Key Features
- Wide Input Voltage Range: Capable of operating from an input voltage range of 4V to 40V, making it versatile for a broad spectrum of power sources.
- Integrated Boost Diode: Comes with an internal boost diode, which simplifies the circuit design and minimizes external component count.
- Low Quiescent Current: Its quiescent current is a mere 26µA, which is ideal for battery-operated devices where power efficiency is critical.
- Adjustable Switching Frequency: The switching frequency can be adjusted between 200kHz to 2MHz or synchronized to an external clock, allowing flexibility in optimizing efficiency and component size.
- Thermal Protection: Features thermal shutdown protection to safeguard the device under extreme operating conditions.
Applications
The LT3470AHDDB#TRMPBF is suitable for a variety of applications, including but not limited to:
- Portable and battery-powered equipment
- Automotive power supplies
- Industrial power systems
- Embedded systems
Quality and Reliability
Linear Technology ensures that all its products, including the LT3470AHDDB#TRMPBF, undergo rigorous testing and quality control processes. This product is available in a small 6-lead DFN package, offering a compact solution for space-constrained applications. With its robust design and high-quality manufacturing, the LT3470AHDDB#TRMPBF stands as a reliable choice for designers seeking a low-power, efficient DC/DC converter solution.
Ordering Information
The LT3470AHDDB#TRMPBF is available for order, and it is supplied in tape and reel packaging for use in automated manufacturing environments. For detailed specifications, application notes, and evaluation kits, please visit Linear Technology's official website or contact their sales and support team.