LT3470EFE – A Compact Step-Down Switching Regulator from Linear Technology
The LT3470EFE is a robust, high-efficiency, step-down switching regulator meticulously designed by Linear Technology to cater to a wide range of power supply applications. Its compact design and integrated features make it an ideal choice for space-constrained applications requiring a reliable power solution.
Key Features
- Integrated Boost and Catch Diodes: The LT3470EFE simplifies the design process by integrating the boost and catch diodes, reducing the external component count and saving on board space.
- Wide Input Voltage Range: With an operating input voltage range of 4V to 40V, the LT3470EFE is versatile and can accommodate a variety of supply voltages, making it suitable for both industrial and automotive applications.
- Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the regulator for efficiency or component size.
- Low Quiescent Current: It features a low quiescent current of only 26µA, which is ideal for battery-powered and energy-sensitive applications.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.
Applications
The LT3470EFE is well-suited for a variety of applications, including but not limited to:
- Portable instruments
- Automotive power supplies
- Industrial power supplies
- Power for battery-operated devices
Package and Reliability
Encased in a thermally efficient TSSOP-16 package, the LT3470EFE is designed to optimize heat dissipation, ensuring reliable operation even in high-temperature environments. Its rugged construction and built-in protection features contribute to its excellent reliability and long service life.
With its combination of integration, efficiency, and versatility, the LT3470EFE from Linear Technology stands out as a high-performance solution for your power regulation needs. Whether it's for industrial machinery or portable gadgets, this switching regulator is engineered to deliver stable and efficient power conversion.